OMEGA ENGINEERING, INC.
PX409S15-005VUSBH -- SANI 1.5 0-5PSIV USBH.14 OMEGA
OMEGA Engineering, Inc.
Sani 1.5 0-5Psiv Usbh.14 Omega
PX409S15-005VUSBH
Description
SANI 1.5 0-5PSIV USBH.14
Description
SANI 1.5 0-5PSIV USBH.14
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH0016 |
|
Product Name
|
Sani 1.5 0-5Psiv Usbh.14 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
84.95 SCFM (144 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
80 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
104 SCFM (177 m³/hr)
Maximum Sound Level
43 dbA
View Details