OMEGA Engineering, Inc. Sani 2.0 10Inh2Ov 5Vdc 0.08 Omega PX409CS20-10WV5V

Description
SANI 2.0 10INH2OV 5VDC 0.08
Description
SANI 2.0 10INH2OV 5VDC 0.08

Suppliers

Company
Product
Description
Supplier Links
Sani 2.0 10Inh2Ov 5Vdc 0.08 Omega - 56AH9927 - Newark, An Avnet Company
Chicago, IL, United States
Sani 2.0 10Inh2Ov 5Vdc 0.08 Omega
56AH9927
Sani 2.0 10Inh2Ov 5Vdc 0.08 Omega 56AH9927
SANI 2.0 10INH2OV 5VDC 0.08

SANI 2.0 10INH2OV 5VDC 0.08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 56AH9927
Product Name Sani 2.0 10Inh2Ov 5Vdc 0.08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - RHA20000G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details