OMEGA Engineering, Inc. Sani 2.0 50Psig 10Vdc 0.08 Omega PX409CS20-050G10V

Description
SANI 2.0 50PSIG 10VDC 0.08
Description
SANI 2.0 50PSIG 10VDC 0.08

Suppliers

Company
Product
Description
Supplier Links
Sani 2.0 50Psig 10Vdc 0.08 Omega - 56AH9914 - Newark, An Avnet Company
Chicago, IL, United States
Sani 2.0 50Psig 10Vdc 0.08 Omega
56AH9914
Sani 2.0 50Psig 10Vdc 0.08 Omega 56AH9914
SANI 2.0 50PSIG 10VDC 0.08

SANI 2.0 50PSIG 10VDC 0.08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 56AH9914
Product Name Sani 2.0 50Psig 10Vdc 0.08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF42500T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 20 watts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
60x60x25mm, 12 VDC, 26.178 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan - FAD1-06025CBJW19-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.18 SCFM (44.5 m³/hr)
Maximum Static Pressure 0.2980 in H2O (0.5568 Torr)
View Details