Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
OMEGA ENGINEERING, INC.
PX409CS15-250A10V -- SANI 1.5 250PSIA 10VDC 0.08 OMEGA
OMEGA Engineering, Inc.
Sani 1.5 250Psia 10Vdc 0.08 Omega
PX409CS15-250A10V
Description
SANI 1.5 250PSIA 10VDC 0.08
Newark, An Avnet Company
Done
Description
SANI 1.5 250PSIA 10VDC 0.08
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Sani 1.5 250Psia 10Vdc 0.08 Omega
56AH9826
Sani 1.5 250Psia 10Vdc 0.08 Omega
56AH9826
SANI 1.5 250PSIA 10VDC 0.08
SANI 1.5 250PSIA 10VDC 0.08
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
56AH9826
Product Name
Sani 1.5 250Psia 10Vdc 0.08 Omega
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
Rego Electronics Inc.
SANYO DENKI Cooling Fans
Centrifugal Fans
Specs
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Electrical - Climate Control - Filtered Fans
PFF10000
Specs
Application
Industrial/Commercial Fans and Blowers
View Details
RS Components, Ltd.
Axial Fans
1442047
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9.94 SCFM (16.9 m³/hr)
Blower/Fan Type
Axial Fan
View Details
STEGO
Compact Lamp, 9W, 120 Vac, W/ Us Receptacle And Light Cover Rohs Compliant Stego
02505.9-02
Specs
Application
Industrial/Commercial Fans and Blowers
View Details