OMEGA Engineering, Inc. Wd Diff 0-750Psid 10V 0.05 Omega PX409C-750DDU10V-EH

Description
WD DIFF 0-750PSID 10V 0.05
Description
WD DIFF 0-750PSID 10V 0.05

Suppliers

Company
Product
Description
Supplier Links
Wd Diff 0-750Psid 10V 0.05 Omega - 56AH9691 - Newark, An Avnet Company
Chicago, IL, United States
Wd Diff 0-750Psid 10V 0.05 Omega
56AH9691
Wd Diff 0-750Psid 10V 0.05 Omega 56AH9691
WD DIFF 0-750PSID 10V 0.05

WD DIFF 0-750PSID 10V 0.05

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 56AH9691
Product Name Wd Diff 0-750Psid 10V 0.05 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DZ 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 100W Stego - 24T1247 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Metal Axial Fan Impellers - 355 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 13.90 inch (353 mm)
View Details