OMEGA ENGINEERING, INC.
PX409C-2.5VV -- PRES TRAN 2.5V MV/V 0.08 OMEGA
OMEGA Engineering, Inc.
Pres Tran 2.5V Mv/v 0.08 Omega
PX409C-2.5VV
Description
PRES TRAN 2.5V MV/V 0.08
Description
PRES TRAN 2.5V MV/V 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH9477 |
|
Product Name
|
Pres Tran 2.5V Mv/v 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
230 SCFM (391 m³/hr)
Maximum Static Pressure
0.2971 in H2O (0.5550 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
215 SCFM (365 m³/hr)
Running Current
0.1200 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
338 SCFM (575 m³/hr)
Nominal Voltage
120 volts
View Details