OMEGA Engineering, Inc. Pres Tran 550-1100Hpa 5V .08 Omega PX409C-16HB5V

Description
PRES TRAN 550-1100HPA 5V .08
Description
PRES TRAN 550-1100HPA 5V .08

Suppliers

Company
Product
Description
Supplier Links
Pres Tran 550-1100Hpa 5V .08 Omega - 56AH9433 - Newark, An Avnet Company
Chicago, IL, United States
Pres Tran 550-1100Hpa 5V .08 Omega
56AH9433
Pres Tran 550-1100Hpa 5V .08 Omega 56AH9433
PRES TRAN 550-1100HPA 5V .08

PRES TRAN 550-1100HPA 5V .08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 56AH9433
Product Name Pres Tran 550-1100Hpa 5V .08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
Din Clip, With 1 4.2 Mm Hole Rohs Compliant Stego - 82K8816 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Metal Axial Fan Impellers - 800 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 31.50 inch (800 mm)
View Details