OMEGA Engineering, Inc. Pres Tran 0-150Psig 5V .08 Omega PX409C-150G5V

Description
PRES TRAN 0-150PSIG 5V .08
Description
PRES TRAN 0-150PSIG 5V .08

Suppliers

Company
Product
Description
Supplier Links
Pres Tran 0-150Psig 5V .08 Omega - 56AH9409 - Newark, An Avnet Company
Chicago, IL, United States
Pres Tran 0-150Psig 5V .08 Omega
56AH9409
Pres Tran 0-150Psig 5V .08 Omega 56AH9409
PRES TRAN 0-150PSIG 5V .08

PRES TRAN 0-150PSIG 5V .08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 56AH9409
Product Name Pres Tran 0-150Psig 5V .08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Emi/rfi Power Line Filters Qualtek Electronics - 17B7464 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
6010-11 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010H12BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1205 to ? in H2O (0.2251 to ? Torr)
Maximum Sound Level 35.04 dbA
View Details