OMEGA ENGINEERING, INC.
PX409C-1.0KDDU5V -- WD DIFF 0-1KPSID 5V 0.08 OMEGA
OMEGA Engineering, Inc.
Wd Diff 0-1Kpsid 5V 0.08 Omega
PX409C-1.0KDDU5V
Description
WD DIFF 0-1KPSID 5V 0.08
Description
WD DIFF 0-1KPSID 5V 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH9245 |
|
Product Name
|
Wd Diff 0-1Kpsid 5V 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power
76 to 116 watts
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure
0.1520 in H2O (0.2840 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3000 SCFM (5099 m³/hr)
Maximum Sound Level
80 dbA
View Details