OMEGA ENGINEERING, INC.
PX409C-050DWU5V -- WW DIFF 0-50PSID 5V 0.08 OMEGA
OMEGA Engineering, Inc.
Ww Diff 0-50Psid 5V 0.08 Omega
PX409C-050DWU5V
Description
WW DIFF 0-50PSID 5V 0.08
Description
WW DIFF 0-50PSID 5V 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH9209 |
|
Product Name
|
Ww Diff 0-50Psid 5V 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7160 SCFM (12170 m³/hr)
Maximum Sound Level
78 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
65 SCFM (110 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2200 SCFM (3739 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details