OMEGA Engineering, Inc. Pres Tran 0-50Psia 10V .05 Omega PX409C-050A10V-EH

Description
PRES TRAN 0-50PSIA 10V .05
Description
PRES TRAN 0-50PSIA 10V .05

Suppliers

Company
Product
Description
Supplier Links
Pres Tran 0-50Psia 10V .05 Omega - 56AH9184 - Newark, An Avnet Company
Chicago, IL, United States
Pres Tran 0-50Psia 10V .05 Omega
56AH9184
Pres Tran 0-50Psia 10V .05 Omega 56AH9184
PRES TRAN 0-50PSIA 10V .05

PRES TRAN 0-50PSIA 10V .05

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 56AH9184
Product Name Pres Tran 0-50Psia 10V .05 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 210 SCFM (357 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 2 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 125DZ 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details