OMEGA ENGINEERING, INC.
PX409C-030DWU5V -- WW DIFF 0-30PSID 5V 0.08 OMEGA
OMEGA Engineering, Inc.
Ww Diff 0-30Psid 5V 0.08 Omega
PX409C-030DWU5V
Description
WW DIFF 0-30PSID 5V 0.08
Description
WW DIFF 0-30PSID 5V 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH9162 |
|
Product Name
|
Ww Diff 0-30Psid 5V 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
107 SCFM (182 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
177 SCFM (301 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details