OMEGA ENGINEERING, INC.
PX409C-030DDUI-EH -- WD DIFF 0-30PSID MA 0.05 OMEGA
OMEGA Engineering, Inc.
Wd Diff 0-30Psid Ma 0.05 Omega
PX409C-030DDUI-EH
Description
WD DIFF 0-30PSID MA 0.05
Description
WD DIFF 0-30PSID MA 0.05
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH9142 |
|
Product Name
|
Wd Diff 0-30Psid Ma 0.05 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
80 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
57.2 SCFM (97.22 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details