OMEGA ENGINEERING, INC.
PX409C-030DDU5V -- WD DIFF 0-30PSID 5V 0.08 OMEGA
OMEGA Engineering, Inc.
Wd Diff 0-30Psid 5V 0.08 Omega
PX409C-030DDU5V
Description
WD DIFF 0-30PSID 5V 0.08
Description
WD DIFF 0-30PSID 5V 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH9150 |
|
Product Name
|
Wd Diff 0-30Psid 5V 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
15900 SCFM (27026 m³/hr)
Maximum Sound Level
80 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.12 SCFM (13.8 m³/hr)
Blower/Fan Type
Axial Fan
View Details