OMEGA Engineering, Inc. Pres Tran 015V 0-10Vdc 0.05 Omega PX409C-015V10V-EH

Description
PRES TRAN 015V 0-10VDC 0.05
Description
PRES TRAN 015V 0-10VDC 0.05

Suppliers

Company
Product
Description
Supplier Links
Pres Tran 015V 0-10Vdc 0.05 Omega - 56AH9125 - Newark, An Avnet Company
Chicago, IL, United States
Pres Tran 015V 0-10Vdc 0.05 Omega
56AH9125
Pres Tran 015V 0-10Vdc 0.05 Omega 56AH9125
PRES TRAN 015V 0-10VDC 0.05

PRES TRAN 015V 0-10VDC 0.05

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 56AH9125
Product Name Pres Tran 015V 0-10Vdc 0.05 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF11000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 11 watts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DH 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
60x60x25mm, 12 VDC, 26.178 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06025CBJW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.18 SCFM (44.5 m³/hr)
Maximum Static Pressure 0.2980 in H2O (0.5568 Torr)
View Details