OMEGA ENGINEERING, INC.
PX409C-015DWU5V -- WW DIFF 0-15PSID 5V 0.08 OMEGA
OMEGA Engineering, Inc.
Ww Diff 0-15Psid 5V 0.08 Omega
PX409C-015DWU5V
Description
WW DIFF 0-15PSID 5V 0.08
Description
WW DIFF 0-15PSID 5V 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH9103 |
|
Product Name
|
Ww Diff 0-15Psid 5V 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
98.25 SCFM (167 m³/hr)
Bearings
Ball/Roller
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
104 SCFM (177 m³/hr)
Maximum Sound Level
43 dbA
View Details