OMEGA ENGINEERING, INC.
PX409C-005G5V -- PRES TRAN 0-5PSIG 5V .08 OMEGA
OMEGA Engineering, Inc.
Pres Tran 0-5Psig 5V .08 Omega
PX409C-005G5V
Description
PRES TRAN 0-5PSIG 5V .08
Description
PRES TRAN 0-5PSIG 5V .08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH9057 |
|
Product Name
|
Pres Tran 0-5Psig 5V .08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
26.5 SCFM (45.04 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.4343 to ? in H2O (0.8113 to ? Torr)
Maximum Sound Level
42.46 dbA
View Details