OMEGA Engineering, Inc. Pres Tran 0-5Psig 10V .08 Omega PX409C-005G10V

Description
PRES TRAN 0-5PSIG 10V .08
Description
PRES TRAN 0-5PSIG 10V .08

Suppliers

Company
Product
Description
Supplier Links
Pres Tran 0-5Psig 10V .08 Omega - 56AH9056 - Newark, An Avnet Company
Chicago, IL, United States
Pres Tran 0-5Psig 10V .08 Omega
56AH9056
Pres Tran 0-5Psig 10V .08 Omega 56AH9056
PRES TRAN 0-5PSIG 10V .08

PRES TRAN 0-5PSIG 10V .08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 56AH9056
Product Name Pres Tran 0-5Psig 10V .08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21812044000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
DC Brushless Fans (BLDC) - FAD1-06025CHLW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 13.2 SCFM (22.44 m³/hr)
Maximum Static Pressure 0.0630 in H2O (0.1177 Torr)
View Details
3 suppliers
Fixed Thermostat Stego - 99AC3000 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details