OMEGA ENGINEERING, INC.
PX409C-005DDU5V -- WD DIFF 0-5PSID 5V 0.08 OMEGA
OMEGA Engineering, Inc.
Wd Diff 0-5Psid 5V 0.08 Omega
PX409C-005DDU5V
Description
WD DIFF 0-5PSID 5V 0.08
Description
WD DIFF 0-5PSID 5V 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH9049 |
|
Product Name
|
Wd Diff 0-5Psid 5V 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1016 to ? in H2O (0.1898 to ? Torr)
Maximum Sound Level
19.2 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
82.99 SCFM (141 m³/hr)
Nominal Voltage
48 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3000 SCFM (5099 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details