OMEGA ENGINEERING, INC.
PX409C-005DDU10V -- WD DIFF 0-5PSID 10V 0.08 OMEGA
OMEGA Engineering, Inc.
Wd Diff 0-5Psid 10V 0.08 Omega
PX409C-005DDU10V
Description
WD DIFF 0-5PSID 10V 0.08
Description
WD DIFF 0-5PSID 10V 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH9048 |
|
Product Name
|
Wd Diff 0-5Psid 10V 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
68.9 SCFM (117 m³/hr)
Maximum Sound Level
30 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
135 SCFM (230 m³/hr)
Nominal Voltage
120 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
7.5 amps
View Details