OMEGA ENGINEERING, INC.
PX409C-005A5V -- PRES TRAN 0-5PSIA 5V .08 OMEGA
OMEGA Engineering, Inc.
Pres Tran 0-5Psia 5V .08 Omega
PX409C-005A5V
Description
PRES TRAN 0-5PSIA 5V .08
Description
PRES TRAN 0-5PSIA 5V .08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH9041 |
|
Product Name
|
Pres Tran 0-5Psia 5V .08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
24 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
107 SCFM (182 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
View Details