OMEGA Engineering, Inc. Pres Tran 001V 0-5Vdc 0.08 Omega PX409C-001V5V

Description
PRES TRAN 001V 0-5VDC 0.08
Description
PRES TRAN 001V 0-5VDC 0.08

Suppliers

Company
Product
Description
Supplier Links
Pres Tran 001V 0-5Vdc 0.08 Omega - 56AH9037 - Newark, An Avnet Company
Chicago, IL, United States
Pres Tran 001V 0-5Vdc 0.08 Omega
56AH9037
Pres Tran 001V 0-5Vdc 0.08 Omega 56AH9037
PRES TRAN 001V 0-5VDC 0.08

PRES TRAN 001V 0-5VDC 0.08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 56AH9037
Product Name Pres Tran 001V 0-5Vdc 0.08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
Metal Axial Fan Impellers - 450 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 17.70 inch (450 mm)
View Details
DC Brushless Fans (BLDC) - FAD1-04020DSHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.8 SCFM (14.96 m³/hr)
Maximum Static Pressure 0.2800 in H2O (0.5231 Torr)
View Details
3 suppliers
Axial Fan - 80TN - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 286 SCFM (486 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details