OMEGA Engineering, Inc. Pres Tran 880-1100Hpa 10V .08 Omega PX409-26HB10V

Description
PRES TRAN 880-1100HPA 10V .08
Description
PRES TRAN 880-1100HPA 10V .08

Suppliers

Company
Product
Description
Supplier Links
Pres Tran 880-1100Hpa 10V .08 Omega - 56AH8844 - Newark, An Avnet Company
Chicago, IL, United States
Pres Tran 880-1100Hpa 10V .08 Omega
56AH8844
Pres Tran 880-1100Hpa 10V .08 Omega 56AH8844
PRES TRAN 880-1100HPA 10V .08

PRES TRAN 880-1100HPA 10V .08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 56AH8844
Product Name Pres Tran 880-1100Hpa 10V .08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 400 SCFM (680 m³/hr)
Blower/Fan Type Axial Fan
View Details
6025-5 Series 3.60 Watt (W) Power Brushless DC Axial Fan - C6025Y12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4110 to ? in H2O (0.7679 to ? Torr)
Maximum Sound Level 41.8 dbA
View Details
Axial Fan - 125DS 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details