OMEGA Engineering, Inc. Wd Diff 0-100Psid 10V 0.08 Omega PX409-100DDU10V

Description
WD DIFF 0-100PSID 10V 0.08
Description
WD DIFF 0-100PSID 10V 0.08

Suppliers

Company
Product
Description
Supplier Links
Wd Diff 0-100Psid 10V 0.08 Omega - 56AH8643 - Newark, An Avnet Company
Chicago, IL, United States
Wd Diff 0-100Psid 10V 0.08 Omega
56AH8643
Wd Diff 0-100Psid 10V 0.08 Omega 56AH8643
WD DIFF 0-100PSID 10V 0.08

WD DIFF 0-100PSID 10V 0.08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 56AH8643
Product Name Wd Diff 0-100Psid 10V 0.08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH20000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 125DX 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
DC Fans - FAD1-04020CSAW11 - VAST STOCK CO., LIMITED
Qualtek Electronics Corp.
View Details
2 suppliers