OMEGA ENGINEERING, INC.
PX409-030DDU5V-XL -- WD DIFF 0-30PSID 5V 0.03 OMEGA
OMEGA Engineering, Inc.
Wd Diff 0-30Psid 5V 0.03 Omega
PX409-030DDU5V-XL
Description
WD DIFF 0-30PSID 5V 0.03
Description
WD DIFF 0-30PSID 5V 0.03
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH8472 |
|
Product Name
|
Wd Diff 0-30Psid 5V 0.03 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
52.95 SCFM (90 m³/hr)
Nominal Power
3 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
30 to 36.48 SCFM (51 to 62 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
8.70 inch (221 mm)
View Details