OMEGA ENGINEERING, INC.
PX409-015DDU5V-EH -- WD DIFF 0-15PSID 5V 0.05 OMEGA
OMEGA Engineering, Inc.
Wd Diff 0-15Psid 5V 0.05 Omega
PX409-015DDU5V-EH
Description
WD DIFF 0-15PSID 5V 0.05
Description
WD DIFF 0-15PSID 5V 0.05
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH8422 |
|
Product Name
|
Wd Diff 0-15Psid 5V 0.05 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
45.5 SCFM (77.34 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
368 SCFM (625 m³/hr)
Maximum Static Pressure
0.7507 in H2O (1.4 Torr)
View Details