OMEGA ENGINEERING, INC.
PX409-005DWU10V -- WW DIFF 0-5PSID 10V 0.08 OMEGA
OMEGA Engineering, Inc.
Ww Diff 0-5Psid 10V 0.08 Omega
PX409-005DWU10V
Description
WW DIFF 0-5PSID 10V 0.08
Description
WW DIFF 0-5PSID 10V 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH8385 |
|
Product Name
|
Ww Diff 0-5Psid 10V 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
98.25 SCFM (167 m³/hr)
Bearings
Ball/Roller
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power
29 to 25 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level
27.86 dbA
View Details