OMEGA ENGINEERING, INC.
PX35D1-100AV -- TRANSDUCER OMEGA
OMEGA Engineering, Inc.
Transducer Omega
PX35D1-100AV
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH8210 |
|
Product Name
|
Transducer Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
228 SCFM (387 m³/hr)
Running Current
0.1200 amps
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
9 amps
View Details
Qualtek Electronics Corp.
Maximum Air Flow
1.3 SCFM (2.21 m³/hr)
Maximum Sound Level
12.5 dbA
Nominal Voltage
12 volts
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3450 SCFM (5864 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details