OMEGA ENGINEERING, INC.
PX35D0-150AV -- PRESSURE TRANSDUCER OMEGA
OMEGA Engineering, Inc.
Pressure Transducer Omega
PX35D0-150AV
Description
PRESSURE TRANSDUCER
Description
PRESSURE TRANSDUCER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH8191 |
|
Product Name
|
Pressure Transducer Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
117 SCFM (198 m³/hr)
Maximum Sound Level
48 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
18 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
252 SCFM (429 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details