OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX319-002GI

Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet
Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX319-002GI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX319-002GI-ND
Pressure Sensors, Transducers - Industrial 5880-PX319-002GI-ND
STAINLESS STEEL PRESSURE TRANSDU

STAINLESS STEEL PRESSURE TRANSDU

Buy Now Datasheet
Pressure Sensor, Analogue, 2Psi, 30Vdc; Operating Pressure Max Omega - 30AC8172 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 2Psi, 30Vdc; Operating Pressure Max Omega
30AC8172
Pressure Sensor, Analogue, 2Psi, 30Vdc; Operating Pressure Max Omega 30AC8172
PRESSURE SENSOR, ANALOGUE, 2PSI, 30VDC; Operating Pressure Max:2psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 2PSI, 30VDC; Operating Pressure Max:2psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX319-002GI-ND 30AC8172
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 2Psi, 30Vdc; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-D10Z-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - 725-1447-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Signal Output Analog Voltage
View Details
2 suppliers