OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX309-500G5V

Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet
Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX309-500G5V-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX309-500G5V-ND
Pressure Sensors, Transducers - Industrial 5880-PX309-500G5V-ND
STAINLESS STEEL PRESSURE TRANSDU

STAINLESS STEEL PRESSURE TRANSDU

Buy Now Datasheet
Pressure Sensor, Analogue, 500Psi, 30Vdc; Operating Pressure Max Omega - 30AC8163 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 500Psi, 30Vdc; Operating Pressure Max Omega
30AC8163
Pressure Sensor, Analogue, 500Psi, 30Vdc; Operating Pressure Max Omega 30AC8163
PRESSURE SENSOR, ANALOGUE, 500PSI, 30VDC; Operating Pressure Max:500psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 500PSI, 30VDC; Operating Pressure Max:500psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Press Transducer, 500Psi, Gauge, Analog Rohs Compliant Omega - 69AJ0651 - Newark, An Avnet Company
Chicago, IL, United States
Press Transducer, 500Psi, Gauge, Analog Rohs Compliant Omega
69AJ0651
Press Transducer, 500Psi, Gauge, Analog Rohs Compliant Omega 69AJ0651
PRESS TRANSDUCER, 500PSI, GAUGE, ANALOG ROHS COMPLIANT: YES

PRESS TRANSDUCER, 500PSI, GAUGE, ANALOG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Transmitters
Product Number 5880-PX309-500G5V-ND 30AC8163 69AJ0651
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 500Psi, 30Vdc; Operating Pressure Max Omega Press Transducer, 500Psi, Gauge, Analog Rohs Compliant Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data