OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX309-1KG5V

Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet
Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX309-1KG5V-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX309-1KG5V-ND
Pressure Sensors, Transducers - Industrial 5880-PX309-1KG5V-ND
STAINLESS STEEL PRESSURE TRANSDU

STAINLESS STEEL PRESSURE TRANSDU

Buy Now Datasheet
Pressure Sensor, Analogue, 1000Psi, 30V; Operating Pressure Max Omega - 30AC8131 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 1000Psi, 30V; Operating Pressure Max Omega
30AC8131
Pressure Sensor, Analogue, 1000Psi, 30V; Operating Pressure Max Omega 30AC8131
PRESSURE SENSOR, ANALOGUE, 1000PSI, 30V; Operating Pressure Max:1000psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 1000PSI, 30V; Operating Pressure Max:1000psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Press Transducer, 1000Psi, Gauge, Analog Rohs Compliant Omega - 69AJ0633 - Newark, An Avnet Company
Chicago, IL, United States
Press Transducer, 1000Psi, Gauge, Analog Rohs Compliant Omega
69AJ0633
Press Transducer, 1000Psi, Gauge, Analog Rohs Compliant Omega 69AJ0633
PRESS TRANSDUCER, 1000PSI, GAUGE, ANALOG ROHS COMPLIANT: YES

PRESS TRANSDUCER, 1000PSI, GAUGE, ANALOG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Transmitters
Product Number 5880-PX309-1KG5V-ND 30AC8131 69AJ0633
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 1000Psi, 30V; Operating Pressure Max Omega Press Transducer, 1000Psi, Gauge, Analog Rohs Compliant Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - PHPSU-4502: SCX Compatible - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Differential, Absolute
Signal Output Unamplified
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
116CP Pressure Sensors - 116CP Plastic Ceramic Capacitive Sensor 116CP21-M16S3-50 - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details