STAINLESS STEEL PRESSURE TRANSDU
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 5880-PX309-100A10V-ND |
| Product Name | Pressure Sensors, Transducers - Industrial |
| Device Category | Sensor or Transducer |
| Measurement Type | Absolute |
| Signal Output | Analog Voltage |
| Features | Temperature Compensated |