OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX309-015GI

Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet
Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX309-015GI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX309-015GI-ND
Pressure Sensors, Transducers - Industrial 5880-PX309-015GI-ND
STAINLESS STEEL PRESSURE TRANSDU

STAINLESS STEEL PRESSURE TRANSDU

Buy Now Datasheet
Pressure Sensor, Analogue, 15Psi, 30Vdc; Operating Pressure Max Omega - 30AC8114 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 15Psi, 30Vdc; Operating Pressure Max Omega
30AC8114
Pressure Sensor, Analogue, 15Psi, 30Vdc; Operating Pressure Max Omega 30AC8114
PRESSURE SENSOR, ANALOGUE, 15PSI, 30VDC; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 15PSI, 30VDC; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Pressure Transducer, 15Psi, Gauge, Analog Rohs Compliant Omega - 69AJ0627 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 15Psi, Gauge, Analog Rohs Compliant Omega
69AJ0627
Pressure Transducer, 15Psi, Gauge, Analog Rohs Compliant Omega 69AJ0627
PRESSURE TRANSDUCER, 15PSI, GAUGE, ANALOG ROHS COMPLIANT: YES

PRESSURE TRANSDUCER, 15PSI, GAUGE, ANALOG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Transmitters
Product Number 5880-PX309-015GI-ND 30AC8114 69AJ0627
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 15Psi, 30Vdc; Operating Pressure Max Omega Pressure Transducer, 15Psi, Gauge, Analog Rohs Compliant Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducer -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Pressure sensor - SDE3-V1Z-B-HQ4-2N-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
E8Y-L Pressure Display - E8Y-L2Y - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers