OMEGA Engineering, Inc. Press Xdcr, Absolute, 15Psi, Ratiometric; Operating Pressure Max Omega PX309-015AV

Description
PRESS XDCR, ABSOLUTE, 15PSI, RATIOMETRIC; Operating Pressure Max:15psi; Sensor Output:Ratiometric; Pressure Measurement Type:Absolute; Voltage Rating:10V; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes
Datasheet
Description
PRESS XDCR, ABSOLUTE, 15PSI, RATIOMETRIC; Operating Pressure Max:15psi; Sensor Output:Ratiometric; Pressure Measurement Type:Absolute; Voltage Rating:10V; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Press Xdcr, Absolute, 15Psi, Ratiometric; Operating Pressure Max Omega - 56AH8024 - Newark, An Avnet Company
Chicago, IL, United States
Press Xdcr, Absolute, 15Psi, Ratiometric; Operating Pressure Max Omega
56AH8024
Press Xdcr, Absolute, 15Psi, Ratiometric; Operating Pressure Max Omega 56AH8024
PRESS XDCR, ABSOLUTE, 15PSI, RATIOMETRIC; Operating Pressure Max:15psi; Sensor Output:Ratiometric; Pressure Measurement Type:Absolute; Voltage Rating:10V; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

PRESS XDCR, ABSOLUTE, 15PSI, RATIOMETRIC; Operating Pressure Max:15psi; Sensor Output:Ratiometric; Pressure Measurement Type:Absolute; Voltage Rating:10V; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 56AH8024
Product Name Press Xdcr, Absolute, 15Psi, Ratiometric; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 2171-PEN-M5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Working Pressure Range -14.5 to 116 psi (-10.2 to 81.66 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 1862-2CP5-71-49-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details