PRESSURE SENSOR, ANALOGUE, 1PSI, 30VDC; Operating Pressure Max:1psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 30AC8102 |
| Product Name | Pressure Sensor, Analogue, 1Psi, 30Vdc; Operating Pressure Max Omega |
| Device Category | Sensor; Sensor or Transducer |