OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX3005-030AI

Description
PRESSURE TRANSMITTER WITH DISPLA
Request a Quote Datasheet
Description
PRESSURE TRANSMITTER WITH DISPLA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX3005-030AI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX3005-030AI-ND
Pressure Sensors, Transducers - Industrial 5880-PX3005-030AI-ND
PRESSURE TRANSMITTER WITH DISPLA

PRESSURE TRANSMITTER WITH DISPLA

Buy Now Datasheet
Transducer, Absolute, 30Psi, Current; Operating Pressure Max Omega - 28AH0534 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Absolute, 30Psi, Current; Operating Pressure Max Omega
28AH0534
Transducer, Absolute, 30Psi, Current; Operating Pressure Max Omega 28AH0534
TRANSDUCER, ABSOLUTE, 30PSI, CURRENT; Operating Pressure Max:30psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:55VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX3005 Series RoHS Compliant: Yes

TRANSDUCER, ABSOLUTE, 30PSI, CURRENT; Operating Pressure Max:30psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:55VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX3005 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Transmitters Pressure Sensors
Product Number 5880-PX3005-030AI-ND 28AH0534
Product Name Pressure Sensors, Transducers - Industrial Transducer, Absolute, 30Psi, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
PRESSURE TRANSDUCERS WITH TEMPERATURE -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Features Temperature Output
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure sensor - SDE3-V1Z-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers