OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX3005-015AI

Description
PRESSURE TRANSMITTER WITH DISPLA
Request a Quote Datasheet
Description
PRESSURE TRANSMITTER WITH DISPLA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX3005-015AI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX3005-015AI-ND
Pressure Sensors, Transducers - Industrial 5880-PX3005-015AI-ND
PRESSURE TRANSMITTER WITH DISPLA

PRESSURE TRANSMITTER WITH DISPLA

Buy Now Datasheet
Transducer, Absolute, 15Psi, Current; Operating Pressure Max Omega - 32AH7850 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Absolute, 15Psi, Current; Operating Pressure Max Omega
32AH7850
Transducer, Absolute, 15Psi, Current; Operating Pressure Max Omega 32AH7850
TRANSDUCER, ABSOLUTE, 15PSI, CURRENT; Operating Pressure Max:15psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:55VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX3005 Series RoHS Compliant: Yes

TRANSDUCER, ABSOLUTE, 15PSI, CURRENT; Operating Pressure Max:15psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:55VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX3005 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Transmitters Pressure Sensors
Product Number 5880-PX3005-015AI-ND 32AH7850
Product Name Pressure Sensors, Transducers - Industrial Transducer, Absolute, 15Psi, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Z2017-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Frequency
View Details
3 suppliers
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
View Details
Pressure sensors & Load sensors - Pressure sensors - AG4 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Digital
View Details