PRESSURE SENSOR, 5IN-H2O, DIFF, VOLTAGE; Operating Pressure Max:5Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:35VDC; Port Style:Barbed; Supply Current:-; Product Range:PX277 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 46T3691 |
| Product Name | Pressure Sensor, 5In-H2O, Diff, Voltage; Operating Pressure Max Omega |
| Device Category | Sensor; Sensor or Transducer |