OMEGA Engineering, Inc. Pressure Transducer, 10Psi, Current; Operating Pressure Max Omega PX274-30DI

Description
PRESSURE TRANSDUCER, 10PSI, CURRENT; Operating Pressure Max:10psi; Sensor Output:Current; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Hose / Tube; Supply Current:-; Product Range:PX274 Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSDUCER, 10PSI, CURRENT; Operating Pressure Max:10psi; Sensor Output:Current; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Hose / Tube; Supply Current:-; Product Range:PX274 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 10Psi, Current; Operating Pressure Max Omega - 21J8087 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 10Psi, Current; Operating Pressure Max Omega
21J8087
Pressure Transducer, 10Psi, Current; Operating Pressure Max Omega 21J8087
PRESSURE TRANSDUCER, 10PSI, CURRENT; Operating Pressure Max:10psi; Sensor Output:Current; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Hose / Tube; Supply Current:-; Product Range:PX274 Series RoHS Compliant: Yes

PRESSURE TRANSDUCER, 10PSI, CURRENT; Operating Pressure Max:10psi; Sensor Output:Current; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Hose / Tube; Supply Current:-; Product Range:PX274 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Transducer, Diff, 30Inch-H2O, Current Rohs Compliant Omega - 69AH9106 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Diff, 30Inch-H2O, Current Rohs Compliant Omega
69AH9106
Transducer, Diff, 30Inch-H2O, Current Rohs Compliant Omega 69AH9106
TRANSDUCER, DIFF, 30INCH-H2O, CURRENT ROHS COMPLIANT: YES

TRANSDUCER, DIFF, 30INCH-H2O, CURRENT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Pressure Sensors Pressure Transmitters
Product Number 21J8087 69AH9106
Product Name Pressure Transducer, 10Psi, Current; Operating Pressure Max Omega Transducer, Diff, 30Inch-H2O, Current Rohs Compliant Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 7396783 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Fluid, gas
View Details
Model KZ Wet/Wet Differential Pressure Transducer - SPT-KZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Accuracy 0.2500 ±% FS
View Details
Pressure Sensors, Transducers - 448-KP405XTMA1DKR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Other Digital
View Details
Pressure Sensors, Transducers - Z2017-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Frequency
View Details
3 suppliers