OMEGA Engineering, Inc. Pressure Transducer, 2In-H2O, Diff, Vdc; Operating Pressure Max Omega PX165-002U

Description
PRESSURE TRANSDUCER, 2IN-H2O, DIFF, VDC; Operating Pressure Max:2Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:-; Supply Current:-; Product Range:PX165 Series RoHS Compliant: Yes
Description
PRESSURE TRANSDUCER, 2IN-H2O, DIFF, VDC; Operating Pressure Max:2Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:-; Supply Current:-; Product Range:PX165 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 2In-H2O, Diff, Vdc; Operating Pressure Max Omega - 34AJ1423 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 2In-H2O, Diff, Vdc; Operating Pressure Max Omega
34AJ1423
Pressure Transducer, 2In-H2O, Diff, Vdc; Operating Pressure Max Omega 34AJ1423
PRESSURE TRANSDUCER, 2IN-H2O, DIFF, VDC; Operating Pressure Max:2Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:-; Supply Current:-; Product Range:PX165 Series RoHS Compliant: Yes

PRESSURE TRANSDUCER, 2IN-H2O, DIFF, VDC; Operating Pressure Max:2Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:-; Supply Current:-; Product Range:PX165 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 34AJ1423
Product Name Pressure Transducer, 2In-H2O, Diff, Vdc; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10201876-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
View Details
Pressure and Temperature Electronic Switch - Excela™ - United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential; Gauge
View Details
Pressure Sensors - 2133353 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details