OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX119-3KAI

Description
COMPACT PRESSURE TRANSMITTER, OE
Request a Quote Datasheet
Description
COMPACT PRESSURE TRANSMITTER, OE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX119-3KAI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX119-3KAI-ND
Pressure Sensors, Transducers - Industrial 5880-PX119-3KAI-ND
COMPACT PRESSURE TRANSMITTER, OE

COMPACT PRESSURE TRANSMITTER, OE

Buy Now Datasheet
Pressure Sensor, 3000Psi, Absolute, 1/4; Operating Pressure Max Omega - 56AH7883 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 3000Psi, Absolute, 1/4; Operating Pressure Max Omega
56AH7883
Pressure Sensor, 3000Psi, Absolute, 1/4; Operating Pressure Max Omega 56AH7883
PRESSURE SENSOR, 3000PSI, ABSOLUTE, 1/4"; Operating Pressure Max:3000psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" MNPT; Supply Current:-; Product Range:PX119 Series RoHS Compliant: Yes

PRESSURE SENSOR, 3000PSI, ABSOLUTE, 1/4"; Operating Pressure Max:3000psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" MNPT; Supply Current:-; Product Range:PX119 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Transmitters Pressure Sensors
Product Number 5880-PX119-3KAI-ND 56AH7883
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, 3000Psi, Absolute, 1/4; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - Industrial - 1882-6051019-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP467 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details