OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX119-300AI

Description
COMPACT PRESSURE TRANSMITTER, OE
Request a Quote Datasheet
Description
COMPACT PRESSURE TRANSMITTER, OE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX119-300AI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX119-300AI-ND
Pressure Sensors, Transducers - Industrial 5880-PX119-300AI-ND
COMPACT PRESSURE TRANSMITTER, OE

COMPACT PRESSURE TRANSMITTER, OE

Buy Now Datasheet
Press Sensor, 300Psi, Absolute, Current; Operating Pressure Max Omega - 56AH7885 - Newark, An Avnet Company
Chicago, IL, United States
Press Sensor, 300Psi, Absolute, Current; Operating Pressure Max Omega
56AH7885
Press Sensor, 300Psi, Absolute, Current; Operating Pressure Max Omega 56AH7885
PRESS SENSOR, 300PSI, ABSOLUTE, CURRENT; Operating Pressure Max:300psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" MNPT; Supply Current:-; Product Range:PX119 Series RoHS Compliant: Yes

PRESS SENSOR, 300PSI, ABSOLUTE, CURRENT; Operating Pressure Max:300psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" MNPT; Supply Current:-; Product Range:PX119 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX119-300AI-ND 56AH7885
Product Name Pressure Sensors, Transducers - Industrial Press Sensor, 300Psi, Absolute, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute Absolute; Absolute
Signal Output Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors - 7396771 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Fluid, gas
View Details
Pressure Sensor ICs - 2591571P - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge
Working Pressure Range 23.93 psi (16.84 m H2O)
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details