OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX119-150GI

Description
COMPACT PRESSURE TRANSMITTER, OE
Request a Quote Datasheet
Description
COMPACT PRESSURE TRANSMITTER, OE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX119-150GI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX119-150GI-ND
Pressure Sensors, Transducers - Industrial 5880-PX119-150GI-ND
COMPACT PRESSURE TRANSMITTER, OE

COMPACT PRESSURE TRANSMITTER, OE

Buy Now Datasheet
Pressure Transducer, 150Psi, 30Vdc; Operating Pressure Max Omega - 26AH6160 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 150Psi, 30Vdc; Operating Pressure Max Omega
26AH6160
Pressure Transducer, 150Psi, 30Vdc; Operating Pressure Max Omega 26AH6160
PRESSURE TRANSDUCER, 150PSI, 30VDC; Operating Pressure Max:150psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:PX119 Series RoHS Compliant: Yes

PRESSURE TRANSDUCER, 150PSI, 30VDC; Operating Pressure Max:150psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:PX119 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Press Transducer, 150Psi, Gauge, Current Rohs Compliant Omega - 69AJ0622 - Newark, An Avnet Company
Chicago, IL, United States
Press Transducer, 150Psi, Gauge, Current Rohs Compliant Omega
69AJ0622
Press Transducer, 150Psi, Gauge, Current Rohs Compliant Omega 69AJ0622
PRESS TRANSDUCER, 150PSI, GAUGE, CURRENT ROHS COMPLIANT: YES

PRESS TRANSDUCER, 150PSI, GAUGE, CURRENT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Transmitters
Product Number 5880-PX119-150GI-ND 26AH6160 69AJ0622
Product Name Pressure Sensors, Transducers - Industrial Pressure Transducer, 150Psi, 30Vdc; Operating Pressure Max Omega Press Transducer, 150Psi, Gauge, Current Rohs Compliant Omega
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Transducer with Temperature -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10209125-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details