OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX119-150AI

Description
COMPACT PRESSURE TRANSMITTER, OE
Request a Quote Datasheet
Description
COMPACT PRESSURE TRANSMITTER, OE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX119-150AI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX119-150AI-ND
Pressure Sensors, Transducers - Industrial 5880-PX119-150AI-ND
COMPACT PRESSURE TRANSMITTER, OE

COMPACT PRESSURE TRANSMITTER, OE

Buy Now Datasheet
Pressure Transducer, 150Psi, 30Vdc; Operating Pressure Max Omega - 39AH3922 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 150Psi, 30Vdc; Operating Pressure Max Omega
39AH3922
Pressure Transducer, 150Psi, 30Vdc; Operating Pressure Max Omega 39AH3922
PRESSURE TRANSDUCER, 150PSI, 30VDC; Operating Pressure Max:150psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:PX119 Series RoHS Compliant: Yes

PRESSURE TRANSDUCER, 150PSI, 30VDC; Operating Pressure Max:150psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:PX119 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Press Transducer, 150Psi, Absol, Current Rohs Compliant Omega - 69AJ0621 - Newark, An Avnet Company
Chicago, IL, United States
Press Transducer, 150Psi, Absol, Current Rohs Compliant Omega
69AJ0621
Press Transducer, 150Psi, Absol, Current Rohs Compliant Omega 69AJ0621
PRESS TRANSDUCER, 150PSI, ABSOL, CURRENT ROHS COMPLIANT: YES

PRESS TRANSDUCER, 150PSI, ABSOL, CURRENT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Transmitters
Product Number 5880-PX119-150AI-ND 39AH3922 69AJ0621
Product Name Pressure Sensors, Transducers - Industrial Pressure Transducer, 150Psi, 30Vdc; Operating Pressure Max Omega Press Transducer, 150Psi, Absol, Current Rohs Compliant Omega
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Absolute Absolute; Absolute
Signal Output Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP467 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
View Details