OMEGA ENGINEERING, INC.
PX1000L1-2KAV -- PRESS TRANS, 0-2000 PSIA OMEGA
OMEGA Engineering, Inc.
Press Trans, 0-2000 Psia Omega
PX1000L1-2KAV
Description
PRESS TRANS, 0-2000 PSIA
Description
PRESS TRANS, 0-2000 PSIA
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH7752 |
|
Product Name
|
Press Trans, 0-2000 Psia Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
18 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power
75 to 102 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
26.5 SCFM (45.04 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details