OMEGA ENGINEERING, INC.
PX02S0-10KAI -- PRESS TRANS 10K PSIA OMEGA
OMEGA Engineering, Inc.
Press Trans 10K Psia Omega
PX02S0-10KAI
Description
PRESS TRANS 10K PSIA
Description
PRESS TRANS 10K PSIA
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH7697 |
|
Product Name
|
Press Trans 10K Psia Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
75.1 SCFM (128 m³/hr)
Maximum Sound Level
50.2 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
24 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
2055 SCFM (3493 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details