OMEGA ENGINEERING, INC.
PX02K1-250GI -- PRESSURE TRANS. 0-2 PSIG OMEGA
OMEGA Engineering, Inc.
Pressure Trans. 0-2 Psig Omega
PX02K1-250GI
Description
PRESSURE TRANS. 0-2 PSIG
Description
PRESSURE TRANS. 0-2 PSIG
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH7609 |
|
Product Name
|
Pressure Trans. 0-2 Psig Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
858 SCFM (1458 m³/hr)
Maximum Sound Level
58 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
105 SCFM (178 m³/hr)
Nominal Voltage
230 volts
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
51.2 SCFM (87.03 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details