OMEGA ENGINEERING, INC.
PX02K0-1KAI -- PRESS TRANS 1K PSIA OMEGA
OMEGA Engineering, Inc.
Press Trans 1K Psia Omega
PX02K0-1KAI
Description
PRESS TRANS 1K PSIA
Description
PRESS TRANS 1K PSIA
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH7511 |
|
Product Name
|
Press Trans 1K Psia Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1800 SCFM (3060 m³/hr)
Maximum Sound Level
75 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1000 SCFM (1699 m³/hr)
Blower/Fan Type
Axial Fan
View Details