OMEGA ENGINEERING, INC.
PX01K5-010GI -- TRANSDUCER OMEGA
OMEGA Engineering, Inc.
Transducer Omega
PX01K5-010GI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH7080 |
|
Product Name
|
Transducer Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
97.82 SCFM (166 m³/hr)
Nominal Voltage
24 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
40 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
129 SCFM (219 m³/hr)
Maximum Sound Level
48 dbA
View Details